CONN BARRIER STRIP 9CIRC 0.375"
Barrier Terminal Blocks TRI-BARRIER .375" 9P
TERMINAL BLOCK, BARRIER, TRI-WALL, 9 POSITION, 22-12AWG, PITCH SPACING: 9.53MM, 1 ROW, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, BARRIER, 9 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:9Positions
| DigiKey | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | A98487-ND | 6PCV-09-006 | 21263086 | 83C7816 |
| Product Name | Terminal Blocks - Barrier Blocks | Barrier Terminal Blocks | Terminal Blk/Strip Wiring Dev | Terminal Block, Barrier, 9 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity |
| Mounting Options | PCB; Terminal Strip | |||
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant | ||
| Operating Temperature | 105 C (221 F) | |||
| Terminal Block Type | Barrier Block | Barrier Terminal Blocks | ||
| Contacts Pitch | 9.53 mm (0.38 inches) | 9.53 mm (0.38 inches) |