TE Connectivity Terminal Blocks - Barrier Blocks 6PCV-08-006

Description
CONN BARRIER STRIP 8CIRC 0.375"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 8CIRC 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - A98486-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A98486-ND
Terminal Blocks - Barrier Blocks A98486-ND
CONN BARRIER STRIP 8CIRC 0.375"

CONN BARRIER STRIP 8CIRC 0.375"

Buy Now Datasheet
Barrier Terminal Blocks - 6PCV-08-006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
6PCV-08-006
Barrier Terminal Blocks 6PCV-08-006
Barrier Terminal Blocks BARRIER STRIP 8P

Barrier Terminal Blocks BARRIER STRIP 8P

Buy Now Datasheet
Terminal Block, Barrier, 8 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity - 73C2294 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
73C2294
Terminal Block, Barrier, 8 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity 73C2294
TERMINAL BLOCK, BARRIER, 8 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 8 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:8Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Hong Kong, China
Barrier Terminal Blocks BARRIER STRIP 8P
792-6PCV-08-006
Barrier Terminal Blocks BARRIER STRIP 8P 792-6PCV-08-006
Barrier Terminal Blocks BARRIER STRIP 8P

Barrier Terminal Blocks BARRIER STRIP 8P

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number A98486-ND 6PCV-08-006 73C2294 792-6PCV-08-006
Product Name Terminal Blocks - Barrier Blocks Barrier Terminal Blocks Terminal Block, Barrier, 8 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity Barrier Terminal Blocks BARRIER STRIP 8P
Mounting Options PCB; Terminal Strip Through Hole
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature 105 C (221 F) 105 C (221 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Entrelec Te Connectivity - 06WX5627 - Newark, An Avnet Company
Specs
Mounting Options 32 mm DIN Rail
Voltage Rating 750 volts
Current Rating 16 amps
View Details
PCB Terminal Blocks - 1468263 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers