TE Connectivity Terminal Blocks - Barrier Blocks 6PCV-07-006

Description
CONN BARRIER STRIP 7CIRC 0.375"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 7CIRC 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - A98459-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A98459-ND
Terminal Blocks - Barrier Blocks A98459-ND
CONN BARRIER STRIP 7CIRC 0.375"

CONN BARRIER STRIP 7CIRC 0.375"

Buy Now Datasheet
Barrier Terminal Blocks - 6PCV-07-006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
6PCV-07-006
Barrier Terminal Blocks 6PCV-07-006
Barrier Terminal Blocks 6PCV-07-006=6PCV ASSEMBLY

Barrier Terminal Blocks 6PCV-07-006=6PCV ASSEMBLY

Buy Now Datasheet
Terminal Block, Barrier, 7 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity - 16H1542 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 7 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
16H1542
Terminal Block, Barrier, 7 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity 16H1542
TERMINAL BLOCK, BARRIER, 7 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:7Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 7 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:7Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number A98459-ND 6PCV-07-006 16H1542
Product Name Terminal Blocks - Barrier Blocks Barrier Terminal Blocks Terminal Block, Barrier, 7 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
Mounting Options PCB; Terminal Strip
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature 105 C (221 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.211 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks - 1-1546557-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details