WAGO Transformer terminal block 711-175

Description
Transformer terminal block; 5-pole; CAGE CLAMP® connection for conductors; orange
Request a Quote Datasheet
Description
Transformer terminal block; 5-pole; CAGE CLAMP® connection for conductors; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer terminal block - 711-175 - WAGO
Germantown, WI, United States
Transformer terminal block
711-175
Transformer terminal block 711-175
Transformer terminal block; 5-pole; CAGE CLAMP® connection for conductors; orange

Transformer terminal block; 5-pole; CAGE CLAMP® connection for conductors; orange

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-711-175-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-711-175-ND
Terminal Blocks - Specialized 2946-711-175-ND
TRANSFORMER TERMINAL BLOCK; 5-PO

TRANSFORMER TERMINAL BLOCK; 5-PO

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 711-175 2946-711-175-ND
Product Name Transformer terminal block Terminal Blocks - Specialized
Termination Options CAGE CLAMP ® Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6640-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
DIN Rail Terminal Blocks - 2787703 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
2 suppliers
Triple-deck terminal block - Ground terminal block - 2000-3207 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Fuse terminal block - 2002-1811/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
3 suppliers