PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 711632

Description
CONN TERM BLK DISCONN 12-24AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 12-24AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-1572-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-1572-ND
Terminal Blocks - Din Rail, Channel 277-1572-ND
CONN TERM BLK DISCONN 12-24AWG

CONN TERM BLK DISCONN 12-24AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 0711632 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
0711632
DIN Rail Terminal Blocks 0711632
DIN Rail Terminal Blocks 8.2mm DBL LEVEL 24V

DIN Rail Terminal Blocks 8.2mm DBL LEVEL 24V

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1572-ND 0711632
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Terminal Block Type Dual level DIN Rail Terminal Blocks
North American 12 to 24 AWG 24 to 12 AWG
International 0.20 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB High-Power Terminal Blocks - OULP-936-M-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB; Mounting Ears
Features Cover
Approvals UL Listing Mark
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2971 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers