WAGO Transformer terminal block 711-127

Description
Transformer terminal block; 1-pole; CAGE CLAMP® connection for conductors; green-yellow
Request a Quote Datasheet
Description
Transformer terminal block; 1-pole; CAGE CLAMP® connection for conductors; green-yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer terminal block - 711-127 - WAGO
Germantown, WI, United States
Transformer terminal block
711-127
Transformer terminal block 711-127
Transformer terminal block; 1-pole; CAGE CLAMP® connection for conductors; green-yellow

Transformer terminal block; 1-pole; CAGE CLAMP® connection for conductors; green-yellow

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-711-127-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-711-127-ND
Terminal Blocks - Specialized 2946-711-127-ND
TRANSFORMER TERMINAL BLOCK; 1-PO

TRANSFORMER TERMINAL BLOCK; 1-PO

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 711-127 2946-711-127-ND
Product Name Transformer terminal block Terminal Blocks - Specialized
Termination Options CAGE CLAMP ® Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2000-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Quadruple-deck terminal block - Through terminal block - 2002-4131 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6662-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Component Terminal Block with LED - 2001-1321/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers