WAGO Transformer terminal block 711-185

Description
Transformer terminal block; 5-pole; CAGE CLAMP® connection for conductors; orange
Request a Quote Datasheet
Description
Transformer terminal block; 5-pole; CAGE CLAMP® connection for conductors; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer terminal block - 711-185 - WAGO
Germantown, WI, United States
Transformer terminal block
711-185
Transformer terminal block 711-185
Transformer terminal block; 5-pole; CAGE CLAMP® connection for conductors; orange

Transformer terminal block; 5-pole; CAGE CLAMP® connection for conductors; orange

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-711-185-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-711-185-ND
Terminal Blocks - Specialized 2946-711-185-ND
TRANSFORMER TERMINAL BLOCK; 5-PO

TRANSFORMER TERMINAL BLOCK; 5-PO

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 711-185 2946-711-185-ND
Product Name Transformer terminal block Terminal Blocks - Specialized
Termination Options CAGE CLAMP ® Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2609 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2201/098-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7640-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
DIN Rail Terminal Blocks - 7840470 - RS Components, Ltd.
Specs
Termination Options Clamp
Approvals RoHS Compliant
Contacts Pitch 5.20 mm (0.20 inches)
View Details
2 suppliers