TE Connectivity Terminal Blocks - Barrier Blocks 6PCV-14-006

Description
CONN BARRIER STRP 14CIRC 0.375"
Request a Quote Datasheet
Description
CONN BARRIER STRP 14CIRC 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - A98490-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A98490-ND
Terminal Blocks - Barrier Blocks A98490-ND
CONN BARRIER STRP 14CIRC 0.375"

CONN BARRIER STRP 14CIRC 0.375"

Buy Now Datasheet
Terminal Block, Barrier, 14 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity - 92C8225 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 14 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
92C8225
Terminal Block, Barrier, 14 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity 92C8225
TERMINAL BLOCK, BARRIER, 14 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:14Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 14 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:14Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 6PCV-14-006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
6PCV-14-006
Barrier Terminal Blocks 6PCV-14-006
Barrier Terminal Blocks TRI-BARRIER .375" 14

Barrier Terminal Blocks TRI-BARRIER .375" 14

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number A98490-ND 92C8225 6PCV-14-006
Product Name Terminal Blocks - Barrier Blocks Terminal Block, Barrier, 14 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity Barrier Terminal Blocks
Mounting Options PCB; Terminal Strip
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature 105 C (221 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
PCB Terminal Blocks with Wire Guard - DGWG10V1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Approvals UL Listing Mark
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1355-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details