CONN BARRIER STRIP 7CIRC 0.438"
Barrier Terminal Blocks 7 TERMINALS .438
connector,barrier terminal block,doublerow,7 terminals,rated 20 amp,250 volts
TERMINAL BLOCK, BARRIER, 7 POSITION, 14AWG; No. of Rows:2 Row; No. of Positions:7Positions
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | CBB207-ND | 7-141 | 70152883 | 28F716 |
| Product Name | Terminal Blocks - Barrier Blocks | Barrier Terminal Blocks | connector,barrier terminal block,doublerow,7 terminals,rated 20 amp,250 volts | Terminal Block, Barrier, 7 Position, 14Awg; No. Of Rows Cinch Connectivity Solutions |
| Mounting Options | Terminal Strip; Chassis, Panel | Panel Mount | Terminal Strip | |
| Features | Flange | |||
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | ||
| Operating Temperature | -48 to 149 C (-55 to 300 F) | |||
| Terminal Block Type | Barrier Block | Barrier Terminal Blocks |