THR MALE HEADER, 2-ROW; 0.8 X 0.
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 2946-713-1417/116-000/997-409TR-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB |
| Termination Options | Solder |
| Operating Temperature | -60 to 100 C (-76 to 212 F) |
| Terminal Block Type | Dual level |
| # of Contacts | 17 |