CONN BARRIER STRP 21CIRC 0.375"
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 6PCV-21-006-ND |
| Product Name | Terminal Blocks - Barrier Blocks |
| Mounting Options | PCB; Terminal Strip |
| Approvals | RoHS Compliant |
| Operating Temperature | 105 C (221 F) |
| Terminal Block Type | Barrier Block |