The WT12T is a single-pole, double-throw (SPDT), on-none-on environmentally sealed toggle switch with screw terminal connections. It features a brass toggle with chrome plating and a glass fiber reinforced polyamide (UL94V-0) housing. The switch is rated for 10A at 125V AC, 6A at 250V AC, or 10A at 30V DC resistive load, with a contact resistance of 30 milliohms maximum due to its screw terminal type. It meets IP67 protection at the front panel and IP60 at the back panel. Operating temperature ranges from -30°C to +70°C. Mechanical life is 50,000 operations, and electrical life is 15,000 operations. The angle of throw is 24°, and mounting torque is 1.47 Nm. The wire lead covers are heat-resistant polyvinyl chloride, though this model uses screw terminals, not wire leads.
ENVIRONMENTALLY SEALED TOGGLE
Toggle Switch SPDT Panel Mount
Switch, Toggle, SPDT, ON-NONE-ON, ScrewLug Termination
Toggle Switches SPDT ON-NONE-ON Screw Lug Panel Mnt
SWITCH, TOGGLE, SPDT, 10A, 125VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE SPDT 10A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | WT12T | WT12T | 2300-WT12T | 360-1954-ND | 70192275 | WT12T | 11X0252 | WT12T |
| Product Name | Environmentally Sealed Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, SPDT, ON-NONE-ON, ScrewLug Termination | Toggle Switches | Switch, Toggle, Spdt, 10A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-None-On | On-On | |||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Screw Terminals | Screw Terminals | Screw Terminals | Screw Terminals; Screw Terminal | |||
| Current Rating | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps |