The WT29S is a DPDT environmentally sealed toggle switch with ON-OFF-(ON) circuitry and solder lug terminals. It has an electrical capacity of 10A at 125V AC, 6A at 250V AC, or 10A at 30V DC. The front panel is sealed to IP67 of IEC 60529, and the back panel to IP60. Operating temperature ranges from -30°C to +70°C. The housing is made of glass fiber reinforced polyamide (UL94V-0), and the toggle is brass with chrome plating. Contact resistance is 10 milliohms maximum. Insulation resistance is 200 megohms minimum at 500V DC. Dielectric strength is 1,500V AC for one minute. Mechanical life is 30,000 operations minimum. The switch meets UL AWM 1015 and CSA TEW 105 wiring standards.
Toggle Switch DPDT Panel Mount
ENVIRONMENTALLY SEALED TOGGLE
Toggle Switches ON-OFF-(ON) Solder Lug Pnel Mnt
SWITCH TOGGLE DPDT 10A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | WT29S | WT29S-ND | 2300-WT29S | WT29S | WT29S | WT29S |
| Product Name | Environmentally Sealed Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 10 amps | 10 amps | 10 amps | 10 amps |