The WT28S is a DPDT toggle switch with momentary center-off functionality and solder lug terminals, designed for environmentally sealed applications. It features an IP67 front panel seal and IP60 rear panel seal, with a brass toggle with chrome plating and a glass fiber reinforced polyamide (UL94V-0) outer case. The switch handles a resistive load of 10A at 125V AC, 6A at 250V AC, or 10A at 30V DC, with a contact resistance of 10 milliohms maximum. It operates from -30°C to +70°C and meets UL AWM 1015 and CSA TEW 105 wiring standards for AWG 16 leads. The mechanical life is 30,000 operations, and the electrical life is 15,000 operations. Mounting torque is 1.47 Nm.
Toggle Switch DPDT Panel Mount
ENVIRONMENTALLY SEALED TOGGLE
Toggle Switches DPDT (ON)-OFF-(ON) Solder Lug Pnel Mnt
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | WT28S | WT28S-ND | 2300-WT28S | WT28S | WT28S |
| Product Name | Environmentally Sealed Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | ||
| Terminal Type | Panel Mount | Solder Terminals | Screw Terminals | ||
| Current Rating | 10 amps | 10 amps | 10 amps |