Rocker Switch SPDT 15A (AC/DC) 125V Panel Mount, Snap-In
ENVIRONMENTALLY SEALED ROCKER
Win Source Part Number: 1380284-WR13AF
Category: Switches - Rocker Switches
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: NKK Switches
Series: WR
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 15A (AC/DC)
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPDT
Switch Function: On-Off-On
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Concave (Curved)
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: Quick Connect - 0.250" (6.3mm)
Panel Cutout Dimensions: Rectangular - 34.20mm x 17.20mm
Mechanical Life: 30,000 Cycles
Electrical Life: 10,000 Cycles
SWITCH, ROCKER, SPDT, 15A, 250VAC, BLACK; Switch Operation:On-Off-On;
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Toggle Switches | Rocker Switches |
| Product Number | WR13AF | WR13AF | 360-2279-ND | 2300-WR13AF | 1380284-WR13AF | 10X9919 |
| Product Name | Environmentally Sealed Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Switch, Rocker, Spdt, 15A, 250Vac, Black; Switch Operation Nkk Switches |
| Rocker Actuator | Concave (Curved) | Rocker | ||||
| Momentary Contact Switch Function | On-Off-On | |||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect / Blade | ||||
| Current Rating | 15 amps | 15 amps |