NKK Switches Medium Capacity Standard Size Toggle S33/U

Description
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location
Request a Quote Datasheet
Description
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Capacity Standard Size Toggle - S33/U - NKK Switches
Scottsdale, AZ, United States
Medium Capacity Standard Size Toggle
S33/U
Medium Capacity Standard Size Toggle S33/U
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location

S1AWB-WL

  • IP68 rated and salt spray tested per Mil-STD-810G
  • Double protection with internal o-ring and external rubber washer
  • Additional panel seal protection provided by waterproof boot built into base of toggle
  • Sleek design with polished, chrome-plated actuator
  • Assembled with wire leads at NKK's Scottsdale location
Supplier's Site Datasheet
Rocker & Toggle Switches - S33/U - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
S33/U
Rocker & Toggle Switches S33/U
MEDIUM CAPACITY STANDARD SIZE TOGGLE

MEDIUM CAPACITY STANDARD SIZE TOGGLE

Buy Now
Toggle Switches - 2300-S33/U - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-S33/U
Toggle Switches 2300-S33/U
MEDIUM CAPACITY STANDARD SIZE TOGGLE

MEDIUM CAPACITY STANDARD SIZE TOGGLE

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
S33/U
Switches - Toggle Switches S33/U
SWITCH TOGGLE 3PDT 20A 125V

SWITCH TOGGLE 3PDT 20A 125V

Supplier's Site

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number S33/U S33/U 2300-S33/U S33/U
Product Name Medium Capacity Standard Size Toggle Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-Off-On On-Off-On
Pole & Throw Specifications 3PDT 3PDT
Terminal Type Panel Mount Solder Terminals; Solder Lug
Current Rating 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2300-A19J2H - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Hardware - AT445B - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A12EV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
Process Sealed Subminiature Toggle - A13JW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers