WT15T is a single-pole, double-throw, momentary-on toggle switch in the environmentally sealed WT series, featuring wire lead terminals with IP67 sealing at both front and back panels. The switch has a 24° angle of throw and meets UL94V-0 flammability standards for its outer case. It is rated for 10A at 125V AC, 6A at 250V AC, and 10A at 30V DC resistive load, with a contact resistance of 30 milliohms maximum, insulation resistance of 200 megohms minimum, and dielectric strength of 1,500V AC for one minute. The operating temperature range is -30°C to +70°C, and mechanical life is 50,000 operations. The housing is made of glass fiber reinforced polyamide with nitrile butadiene rubber sealing. Soldering is not applicable as terminals are wire leads, and the leads are AWG 16 with heat-resistant PVC covers.
Toggle Switch SPDT Panel Mount
ENVIRONMENTALLY SEALED TOGGLE
SWITCH TOGGLE SPDT 10A 125V
SWITCH, TOGGLE, SPDT, 10A, 125VAC; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Toggle Switches ON-NONE(ON) SPDT Screw Lug Panel Mnt
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | WT15T | WT15T-ND | 2300-WT15T | WT15T | WT15T | 11X0258 | WT15T |
| Product Name | Environmentally Sealed Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 10A, 125Vac; Switch Operation Nkk Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | Momentary ON | On-Mom | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Screw Terminals | Screw Terminals; Screw Terminal | Screw Terminals | |||
| Current Rating | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps |