The WT28L is a DPDT environmentally sealed toggle switch with wire lead terminals, rated for 10A at 125V AC, 6A at 250V AC, and 10A at 30V DC. It features an IP67 rating at both front and back panels due to its wire lead construction, operates from -30°C to +70°C, and has a mechanical life of 30,000 operations. The toggle is brass with chrome plating, contacts are silver-plated copper alloy, and the housing is made of glass fiber reinforced polyamide (UL94V-0). Terminal leads are AWG 16 with heat-resistant PVC covers. Contact resistance is 30 milliohms maximum, insulation resistance is 200 megohms minimum, and dielectric strength is 1,500V AC for one minute. The switch has a 24° angle of throw and mounting torque of 1.47 Nm.
ENVIRONMENTALLY SEALED TOGGLE
Toggle Switch DPDT Panel Mount
SWITCH, TOGGLE, DPDT, 10A, 125VAC; Switch Operation:(On)-Off-(
SWITCH TOGGLE DPDT 10A 125V
Toggle Switches (ON) OFF (ON) DPDT Wire Lead Panel Mnt
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | WT28L | WT28L | 2300-WT28L | WT28L-ND | 11X0276 | WT28L | WT28L |
| Product Name | Environmentally Sealed Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Dpdt, 10A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Panel Mount | Wire Leads | Wire Leads; Wire Leads | Screw Terminals | |||
| Current Rating | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps |