The WR13AL is an environmentally sealed rocker switch in the WR series, featuring a single-pole, double-throw (SPDT) ON-OFF-ON circuit with wire lead terminals. It has an electrical capacity of 15A at 125/250V AC or 15A at 30V DC, with a contact resistance of 30 milliohms maximum for wire lead models. The switch meets IP67 compliance at both front and behind panel for dust tightness and temporary water immersion, operates from -25°C to +85°C, and has a mechanical life of 30,000 operations and an electrical life of 10,000 operations. The outer housing, inner case, and wire lead cover are made of UL94V-0 rated materials, and the device meets UL, EN 61058-1, and CSA TEW 105 standards. The wire leads are AWG 14, heat-resistant vinyl, and color-coded per UL 1015 and CSA standards. Dimensions are 1.614 in length, 0.945 in height, and 0.677 in depth, with a 24° throw angle.
Rocker Switch SPDT 15A (AC/DC) 125V Panel Mount, Snap-In
Win Source Part Number: 1380285-WR13AL
Category: Switches - Rocker Switches
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: NKK Switches
Series: WR
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 15A (AC/DC)
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPDT
Switch Function: On-Off-On
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Concave (Curved)
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: Wire Leads
Panel Cutout Dimensions: Rectangular - 34.20mm x 17.20mm
Mechanical Life: 30,000 Cycles
Electrical Life: 10,000 Cycles
ENVIRONMENTALLY SEALED ROCKER
Switch, Rocker, Enviromentally Sealed, SPDT, On-Off-On
SWITCH, ROCKER, SPDT, 15A, 250VAC, BLACK; Switch Operation:On-Off-On;
| NKK Switches | DigiKey | Powell Electronics, Inc. | Win Source Electronics | New Yorker Electronics Co., Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | WR13AL | WR13AL-ND | WR13AL | 1380285-WR13AL | 2300-WR13AL | 70192442 | 10X9922 |
| Product Name | Environmentally Sealed Rocker | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches | Rocker Switches | Switch, Rocker, Enviromentally Sealed, SPDT, On-Off-On | Switch, Rocker, Spdt, 15A, 250Vac, Black; Switch Operation Nkk Switches |
| Rocker Actuator | Concave (Curved) | Rocker | |||||
| Momentary Contact Switch Function | On-Off-On | ||||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount, Snap-In | Wire Leads | |||||
| Current Rating | 15 amps | 15 amps |