NKK Switches Environmentally Sealed Toggle WT11L

Description
Size/Specifications Features Standard 10A @ 125V AC 6A @ 250V AC 10A @ 30V DC Environmentally sealed 12mm diameter D-flat threaded bushing Includes AT401P o-ring Operating temperature –30°C ~ +70°C
Request a Quote
Description
Size/Specifications Features Standard 10A @ 125V AC 6A @ 250V AC 10A @ 30V DC Environmentally sealed 12mm diameter D-flat threaded bushing Includes AT401P o-ring Operating temperature –30°C ~ +70°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WT11L is a single-pole, single-throw, on-none-off toggle switch with wire lead terminals, designed for environmentally sealed applications. It features an IP67 rating at both front and back panels, a brass toggle with chrome plating, and a glass fiber reinforced polyamide housing (UL94V-0). It has an electrical capacity of 10A at 125V AC, 6A at 250V AC, or 10A at 30V DC, with a contact resistance of 30 milliohms maximum, insulation resistance of 200 megohms minimum, and a dielectric strength of 1,500V AC for one minute. The operating temperature range is -30°C to +70°C, and it meets UL AWM 1015 and CSA TEW 105 wiring standards with AWG 16 leads. Mechanical life is 30,000 operations minimum. The switch has a 24° throw angle and employs a specially designed contact mechanism to minimize bounce and prevent contact welding.

Datasheet Summary
Powered by GS/AI

The WT11L is a single-pole, single-throw, on-none-off toggle switch with wire lead terminals, designed for environmentally sealed applications. It features an IP67 rating at both front and back panels, a brass toggle with chrome plating, and a glass fiber reinforced polyamide housing (UL94V-0). It has an electrical capacity of 10A at 125V AC, 6A at 250V AC, or 10A at 30V DC, with a contact resistance of 30 milliohms maximum, insulation resistance of 200 megohms minimum, and a dielectric strength of 1,500V AC for one minute. The operating temperature range is -30°C to +70°C, and it meets UL AWM 1015 and CSA TEW 105 wiring standards with AWG 16 leads. Mechanical life is 30,000 operations minimum. The switch has a 24° throw angle and employs a specially designed contact mechanism to minimize bounce and prevent contact welding.

Suppliers

Company
Product
Description
Supplier Links
Environmentally Sealed Toggle - WT11L - NKK Switches
Scottsdale, AZ, United States
Environmentally Sealed Toggle
WT11L
Environmentally Sealed Toggle WT11L
Size/Specifications Features Standard 10A @ 125V AC 6A @ 250V AC 10A @ 30V DC Environmentally sealed 12mm diameter D-flat threaded bushing Includes AT401P o-ring Operating temperature –30°C ~ +70°C
    • Size/Specifications
    • Features
  • Standard
  • 10A @ 125V AC
  • 6A @ 250V AC
  • 10A @ 30V DC

  • Environmentally sealed
  • 12mm diameter D-flat threaded bushing
  • Includes AT401P o-ring
  • Operating temperature –30°C ~ +70°C
Supplier's Site Datasheet
Toggle Switches - 2300-WT11L - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-WT11L
Toggle Switches 2300-WT11L
ENVIRONMENTALLY SEALED TOGGLE

ENVIRONMENTALLY SEALED TOGGLE

Supplier's Site Datasheet
Toggle Switches - WT11L-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
WT11L-ND
Toggle Switches WT11L-ND
Toggle Switch SPST Panel Mount

Toggle Switch SPST Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - WT11L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
WT11L
Rocker & Toggle Switches WT11L
ENVIRONMENTALLY SEALED TOGGLE

ENVIRONMENTALLY SEALED TOGGLE

Buy Now
Rocker & Toggle Switches - WT11L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
WT11L
Rocker & Toggle Switches WT11L
ENVIRONMENTALLY SEALED TOGGLE

ENVIRONMENTALLY SEALED TOGGLE

Buy Now
Switch, Toggle, Enviromentally Sealed, SPST, On-Off - 70192299 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, Enviromentally Sealed, SPST, On-Off
70192299
Switch, Toggle, Enviromentally Sealed, SPST, On-Off 70192299
Switch, Toggle, Enviromentally Sealed, SPST, On-Off

Switch, Toggle, Enviromentally Sealed, SPST, On-Off

Supplier's Site
Switch, Toggle, Spst, 10A, 125Vac; Switch Operation Nkk Switches - 11X0248 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 10A, 125Vac; Switch Operation Nkk Switches
11X0248
Switch, Toggle, Spst, 10A, 125Vac; Switch Operation Nkk Switches 11X0248
SWITCH, TOGGLE, SPST, 10A, 125VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 10A, 125VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
WT11L
Switches - Toggle Switches WT11L
SWITCH TOGGLE SPST 10A 125V

SWITCH TOGGLE SPST 10A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
WT11L
Toggle Switches WT11L
Toggle Switches ON None OFF SPST Wire Lead Panel Mnt

Toggle Switches ON None OFF SPST Wire Lead Panel Mnt

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number WT11L 2300-WT11L WT11L-ND WT11L 70192299 11X0248 WT11L WT11L
Product Name Environmentally Sealed Toggle Toggle Switches Toggle Switches Rocker & Toggle Switches Switch, Toggle, Enviromentally Sealed, SPST, On-Off Switch, Toggle, Spst, 10A, 125Vac; Switch Operation Nkk Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Momentary Contact Switch Function On-Off On-None-Off On-Off
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Panel Mount Wire Leads Wire Leads Wire Leads; Wire Leads Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A18HW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Hardware - AT406C - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
2 suppliers
Process Sealed Subminiature Toggle - A13JH-JA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A22KB-AA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers