WT21S is a DPST environmentally sealed toggle switch with solder lug terminals, rated for 10A at 125V AC, 6A at 250V AC, or 10A at 30V DC. It features a front panel seal rated IP67 per IEC 60529 and a back panel seal rated IP60. The housing is made of glass fiber reinforced polyamide (UL94V-0) with a brass toggle and silver-plated copper contacts. Operating temperature ranges from -30°C to +70°C. The switch has a 24° angle of throw and a mechanical life of 50,000 operations. Terminal connections are made via solder lugs with brass tin-plated terminals. Wiring meets UL AWM 1015 and CSA TEW 105 standards for AWG 16 wire.
ENVIRONMENTALLY SEALED TOGGLE
Toggle Switch DPST Panel Mount
Switch, Toggle, Enviromentally Sealed, DPST, On-None-Off
Toggle Switches ON None OFF DPST Solder Lug Pnel Mnt
SWITCH TOGGLE DPST 10A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | WT21S | 2300-WT21S | WT21S | 360-1957-ND | 70192263 | WT21S | WT21S |
| Product Name | Environmentally Sealed Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Enviromentally Sealed, DPST, On-None-Off | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ||||
| Momentary Contact Switch Function | On-Off | On-None-Off | On-Off | ||||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw | Double Pole, Single Throw | Double Pole, Single Throw; DPST | |||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug |