The WT22S is a double-pole, double-throw toggle switch with solder lug terminals and an ON-NONE-ON circuit configuration, designed for environmentally sealed applications. It features a 12mm diameter threaded bushing with a D-flat profile, and meets IP67 ingress protection at the front panel. The switch has an electrical capacity of 10A at 125V AC, 6A at 250V AC, or 10A at 30V DC for resistive loads. Contact resistance is 10 milliohms maximum, insulation resistance is 200 megohms minimum at 500V DC, and dielectric strength is 1,500V AC for one minute. It operates reliably over -30°C to +70°C and withstands vibration and shock per IEC 60529. The housing is made of glass fiber reinforced polyamide (UL94V-0), and terminals are brass with tin plating. Mechanical life is 50,000 operations, and electrical life is 15,000 operations. The angle of throw is 24°.
ENVIRONMENTALLY SEALED TOGGLE
Toggle Switch DPDT Panel Mount
Switch, Toggle, Enviromentally Sealed, DPDT, On-None-On
Toggle Switches DPDT ON-NONE-ON Solder Lug Pnel Mnt
SWITCH TOGGLE DPDT 10A 125V
SWITCH, TOGGLE, DPDT, 10A, 125VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | WT22S | 2300-WT22S | WT22S | 360-1959-ND | 70192272 | WT22S | WT22S | 11X0268 |
| Product Name | Environmentally Sealed Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Enviromentally Sealed, DPDT, On-None-On | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Dpdt, 10A, 125Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-None-On | On-On | |||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug | |||
| Current Rating | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps |