The WT29T is a DPDT environmentally sealed toggle switch with ON-OFF-(ON) circuit configuration and screw terminal connections. It has an electrical rating of 10A at 125V AC, 6A at 250V AC, or 10A at 30V DC for resistive loads. The switch features an IP67 front panel seal and IP60 rear seal, meets UL94V-0 flammability standards, and operates within a temperature range of -30°C to +70°C. The toggle is brass with chrome plating, contacts are silver-plated copper alloy, and terminals are tin-plated brass. Mechanical life is 30,000 operations minimum, with an electrical life of 15,000 operations. The case is glass fiber reinforced polyamide, with nitrile and acrylonitrile butadiene rubber sealing rings. Mounting torque is 1.47 Nm (13 lb·in).
ENVIRONMENTALLY SEALED TOGGLE
Toggle Switch DPDT Panel Mount
Toggle Switches DPDT ON-OFF-(ON) 10A Screw Lug Panel Mnt
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | WT29T | 2300-WT29T | WT29T-ND | WT29T | WT29T |
| Product Name | Environmentally Sealed Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | ||
| Terminal Type | Panel Mount | Screw Terminals | Screw Terminals | ||
| Current Rating | 10 amps | 10 amps | 10 amps |