The S822D/U is a double-pole, double-throw toggle switch with screw terminals and a flattened lever, rated for 30A resistive and 30A inductive loads at 125V AC and 250V AC, with DC ratings up to 400V at 4A resistive and 15A at 24-125V DC. It has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. The switch features a brass toggle with nickel plating, a phenolic resin case, and copper contacts with silver plating. It operates from -10°C to +70°C and has an insulation resistance of 1,000 MΩ minimum. The unit is UL recognized when ordered with the "/U" suffix, certified under File E44145, and features a keyway of M4.5×6 with a standardized panel cutout requiring a maximum thickness of 0.177" (4.5mm). Mounting hardware includes a face hex nut, locking ring, lockwasher, and backup hex nut.
S1AWB-WL
HIGH CAPACITY STANDARD SIZE TOGGLE
HIGH CAPACITY STANDARD SIZE TOGGLE
SWITCH TOGGLE DPDT 30A 30V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S822D/U | S822D/U | 2300-S822D/U | S822D/U |
| Product Name | High Capacity Standard Size Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount | Screw Terminals; Screw Terminal |