The WT19S is a DPDT environmentally sealed toggle switch with ON-OFF-(ON) circuit configuration and solder lug terminals. It has an electrical capacity of 10A at 125V AC, 6A at 250V AC, or 10A at 30V DC for resistive loads. The switch features an IP67 front panel rating and IP60 rear panel rating, with an operating temperature range of -30°C to +70°C. The housing is made of glass fiber reinforced polyamide (UL94V-0), and the contacts are silver-plated copper alloys. Mechanical life is 30,000 operations minimum, and electrical life is 15,000 operations minimum. The toggle throw angle is 24°, and mounting torque is 1.47 Nm. Wire lead covers are heat-resistant PVC, and terminals are tin-plated brass.
ENVIRONMENTALLY SEALED TOGGLE
SWITCH TOGGLE SPDT 10A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | WT19S | WT19S | 2300-WT19S | WT19S |
| Product Name | Environmentally Sealed Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | ||
| Current Rating | 10 amps | 10 amps |