The WT23S is a DPDT environmentally sealed toggle switch with solder lug terminals and an ON-OFF-ON circuit configuration. It has an electrical capacity of 10A at 125V AC, 6A at 250V AC, or 10A at 30V DC. The switch features a brass toggle with chrome plating and a glass fiber reinforced polyamide housing rated UL94V-0. It meets IP67 ratings at the front panel and IP60 at the back panel for solder lug models. Operating temperature ranges from -30°C to +70°C. The contact resistance is 10 milliohms maximum, insulation resistance is 200 megohms minimum at 500V DC, and dielectric strength is 1,500V AC for one minute. Mechanical life is 50,000 operations. The switch is terminated with AWG 16 wire lead covers and has a 24° angle of throw.
Toggle Switch DPDT Panel Mount
NKK Switches WT23S Toggle Switch
ENVIRONMENTALLY SEALED TOGGLE
Toggle Switches ON OFF ON DPDT Solder Lug Panel Mnt
SWITCH TOGGLE DPDT 10A 125V
SWITCH, TOGGLE, DPDT, 10A, 125VAC; Switch Operation:On-Off-On;
Switch, Toggle, Enviromentally Sealed, DPDT, On-Off-On
| NKK Switches | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | WT23S | 360-1961-ND | 1813679 | WT23S | 2300-WT23S | WT23S | WT23S | 11X0271 | 70192273 |
| Product Name | Environmentally Sealed Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Dpdt, 10A, 125Vac; Switch Operation Nkk Switches | Switch, Toggle, Enviromentally Sealed, DPDT, On-Off-On |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-off-on | On-Off-On | On-Off-On | |||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals; Straight PC Pins; Solder | Screw Terminals | Solder Terminals; Solder Lug | Solder Terminals | |||
| Current Rating | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps |