NKK Switches Environmentally Sealed Toggle WT22T

Description
Size/Specifications Features Standard 10A @ 125V AC 6A @ 250V AC 10A @ 30V DC Environmentally sealed 12mm diameter D-flat threaded bushing Includes AT401P o-ring Operating temperature –30°C ~ +70°C
Request a Quote
Description
Size/Specifications Features Standard 10A @ 125V AC 6A @ 250V AC 10A @ 30V DC Environmentally sealed 12mm diameter D-flat threaded bushing Includes AT401P o-ring Operating temperature –30°C ~ +70°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WT22T is a double-pole, double-throw, on-none-on toggle switch with screw terminals, designed for environmentally sealed applications. It features a 12mm diameter flat-threaded bushing and meets IP67 at the front panel and IP60 at the rear panel. The switch has an electrical rating of 10A at 125V AC, 6A at 250V AC, or 10A at 30V DC for resistive loads. Contact resistance is 10 milliohms maximum, insulation resistance is 200 megohms minimum at 500V DC, and dielectric strength is 1,500V AC for one minute. The operating temperature range is -30°C to +70°C. The outer case is made of glass fiber reinforced polyamide rated UL94V-0. The toggle throw angle is 24°, with a mechanical life of 50,000 operations and an electrical life of 15,000 operations. Mounting torque is 1.47Nm (13 lb•in).

Datasheet Summary
Powered by GS/AI

WT22T is a double-pole, double-throw, on-none-on toggle switch with screw terminals, designed for environmentally sealed applications. It features a 12mm diameter flat-threaded bushing and meets IP67 at the front panel and IP60 at the rear panel. The switch has an electrical rating of 10A at 125V AC, 6A at 250V AC, or 10A at 30V DC for resistive loads. Contact resistance is 10 milliohms maximum, insulation resistance is 200 megohms minimum at 500V DC, and dielectric strength is 1,500V AC for one minute. The operating temperature range is -30°C to +70°C. The outer case is made of glass fiber reinforced polyamide rated UL94V-0. The toggle throw angle is 24°, with a mechanical life of 50,000 operations and an electrical life of 15,000 operations. Mounting torque is 1.47Nm (13 lb•in).

Suppliers

Company
Product
Description
Supplier Links
Environmentally Sealed Toggle - WT22T - NKK Switches
Scottsdale, AZ, United States
Environmentally Sealed Toggle
WT22T
Environmentally Sealed Toggle WT22T
Size/Specifications Features Standard 10A @ 125V AC 6A @ 250V AC 10A @ 30V DC Environmentally sealed 12mm diameter D-flat threaded bushing Includes AT401P o-ring Operating temperature –30°C ~ +70°C
    • Size/Specifications
    • Features
  • Standard
  • 10A @ 125V AC
  • 6A @ 250V AC
  • 10A @ 30V DC

  • Environmentally sealed
  • 12mm diameter D-flat threaded bushing
  • Includes AT401P o-ring
  • Operating temperature –30°C ~ +70°C
Supplier's Site Datasheet
Toggle Switches - 2300-WT22T - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-WT22T
Toggle Switches 2300-WT22T
ENVIRONMENTALLY SEALED TOGGLE

ENVIRONMENTALLY SEALED TOGGLE

Supplier's Site Datasheet
Toggle Switches - 1959241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
1959241
Toggle Switches 1959241
NKK Switches WT22T Toggle Switch

NKK Switches WT22T Toggle Switch

Supplier's Site
Toggle Switches - 360-1960-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
360-1960-ND
Toggle Switches 360-1960-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Switches - Toggle Switches - 1376012-WT22T - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1376012-WT22T
Switches - Toggle Switches 1376012-WT22T
Win Source Part Number: 1376012-WT22T Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 70°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: NKK Switches Series: WT Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10A (AC/DC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: DPDT Switch Function: On-On Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Standard Round Termination Style: Screw Terminal Panel Cutout Dimensions: Circular - 12.50mm Dia Electrical Life: 15,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 17.50mm Bushing Thread: M12 x 1

Win Source Part Number: 1376012-WT22T
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 70°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: NKK Switches
Series: WT
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10A (AC/DC)
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: DPDT
Switch Function: On-On
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Standard Round
Termination Style: Screw Terminal
Panel Cutout Dimensions: Circular - 12.50mm Dia
Electrical Life: 15,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 17.50mm
Bushing Thread: M12 x 1

Buy Now Datasheet
Rocker & Toggle Switches - WT22T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
WT22T
Rocker & Toggle Switches WT22T
ENVIRONMENTALLY SEALED TOGGLE

ENVIRONMENTALLY SEALED TOGGLE

Buy Now
Fort Worth, TX, USA
Switch, Toggle, DPDT, ON-NONE-ON, ScrewLug Termination
70192277
Switch, Toggle, DPDT, ON-NONE-ON, ScrewLug Termination 70192277
Switch, Toggle, DPDT, ON-NONE-ON, ScrewLug Termination

Switch, Toggle, DPDT, ON-NONE-ON, ScrewLug Termination

Supplier's Site
Switch, Toggle, Dpdt, 10A, 125Vac; Switch Operation Nkk Switches - 11X0269 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 10A, 125Vac; Switch Operation Nkk Switches
11X0269
Switch, Toggle, Dpdt, 10A, 125Vac; Switch Operation Nkk Switches 11X0269
SWITCH, TOGGLE, DPDT, 10A, 125VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 10A, 125VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
WT22T
Toggle Switches WT22T
Toggle Switches ON None ON DPDT Screw Lug Panel Mnt

Toggle Switches ON None ON DPDT Screw Lug Panel Mnt

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
WT22T
Switches - Toggle Switches WT22T
SWITCH TOGGLE DPDT 10A 125V

SWITCH TOGGLE DPDT 10A 125V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. RS Components, Ltd. DigiKey Win Source Electronics Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number WT22T 2300-WT22T 1959241 360-1960-ND 1376012-WT22T WT22T 70192277 11X0269 WT22T WT22T
Product Name Environmentally Sealed Toggle Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches Rocker & Toggle Switches Switch, Toggle, DPDT, ON-NONE-ON, ScrewLug Termination Switch, Toggle, Dpdt, 10A, 125Vac; Switch Operation Nkk Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-On On-on On-None-On ON - NONE - ON On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw DPDT Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Panel Mount Solder Terminals; Screw Terminals; Straight PC Pins; Screw Screw Terminals Screw Terminals Screw Terminals Screw Terminals; Screw Terminal
Current Rating 10 amps 10 amps 10 amps 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A13JH-JC - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Subminiature Fully Illuminated Toggle - B12JJVC - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A28HH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers