S1AWB-WL
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
SWITCH TOGGLE 3PST 20A 125V
Toggle Switches 3PST ON NONE OFF MEDIUM/HIGH CAPACITY
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S31F/CUL | 2300-S31F/CUL | S31F/CUL | S31F/CUL | S31F/CUL |
| Product Name | Medium Capacity Standard Size Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | |||
| Pole & Throw Specifications | 3PST | 3PST | |||
| Terminal Type | Panel Mount | Quick Connect - 0.250\" (6.3mm) | Screw Terminals |