The S833/U is a three-pole double-throw toggle switch with screw lug terminals, rated for 30A resistive and 15A inductive loads at 125V AC and 30A at 250V AC, with a 30A DC rating at 30V. It features a brass toggle with chrome plating, a melamine phenolic case, and operates within a temperature range of -10°C to +70°C. The switch has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. It is UL-recognized when ordered with the /U suffix, with a panel thickness requirement of 0.177" (4.5mm). Standard mounting hardware includes an AT503M face hex nut, AT506M locking ring, AT508 lockwasher, and AT527M backup hex nut.
S1AWB-WL
HIGH CAPACITY STANDARD SIZE TOGGLE
HIGH CAPACITY STANDARD SIZE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S833/U-AT401A | 2300-S833/U-AT401A | S833/U-AT401A |
| Product Name | High Capacity Standard Size Toggle | Toggle Switches | Rocker & Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | ||
| Pole & Throw Specifications | 3PDT | ||
| Terminal Type | Panel Mount |