The WT25T is a DPDT environmentally sealed toggle switch with wire lead terminals, offering an electrical capacity of 10A at 125V AC, 6A at 250V AC, or 10A at 30V DC. It features an IP67 rating for both front and back panel sealing, with a 24° angle of throw and a mechanical life of 50,000 operations. The housing is constructed from glass fiber reinforced polyamide (UL94V-0), with brass toggle and brass terminals tin-plated, and contacts plated with silver alloy. It operates reliably from -30°C to +70°C and meets UL AWM 1015 and CSA TEW 105 standards for wire lead material. The switch employs a contact mechanism designed to break light welds and minimize bounce.
Toggle Switch DPDT Panel Mount
ENVIRONMENTALLY SEALED TOGGLE
Toggle Switches DPDT ON(ON) Screw Lug Panel Mnt
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | WT25T | WT25T-ND | WT25T | 2300-WT25T | WT25T |
| Product Name | Environmentally Sealed Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | Momentary ON | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | ||
| Terminal Type | Panel Mount | Screw Terminals | Screw Terminals | ||
| Current Rating | 10 amps | 10 amps | 10 amps |