WT18S is a DPDT environmentally sealed toggle switch with a momentary center position and solder lug terminals. It has an electrical capacity of 10A at 125V AC, 6A at 250V AC, or 10A at 30V DC. The switch features an IP67 front panel seal and IP60 rear panel seal, operates between -30°C and +70°C, and meets UL94V-0 flammability standards. Contact resistance is 10 milliohms maximum, insulation resistance is 200 megohms minimum, and dielectric strength is 1,500V AC for one minute. Mechanical life is 30,000 operations minimum, with an electrical life of 15,000 operations. The housing is made of glass fiber reinforced polyamide with brass toggle and tin-plated brass terminals. Wire lead covers are heat-resistant PVC, and mounting torque is 1.47 Nm.
ENVIRONMENTALLY SEALED TOGGLE
Toggle Switch SPDT Panel Mount
Toggle Switches (ON) OFF (ON) SPDT Solder Lug Pnel Mnt
SWITCH, TOGGLE, SPDT, 10A, 125VAC; Switch Operation:(On)-Off-(
SWITCH TOGGLE SPDT 10A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | WT18S | 2300-WT18S | WT18S-ND | WT18S | WT18S | 11X0260 | WT18S |
| Product Name | Environmentally Sealed Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 10A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug | |||
| Current Rating | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps |