S1AWB-WL
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S6F-AT401S | S6F-AT401S | 2300-S6F-AT401S |
| Product Name | Medium Capacity Standard Size Toggle | Rocker & Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount |