S1AWB-WL
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
3PDT ON-OFF-(ON) 15A 125V AC SOL
Toggle Switches 3PDT ON-OFF-(ON) UL/CSA APPROVED
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S39/UC | S39/UC | 2300-S39/UC | S39/UC | S39/UC |
| Product Name | Medium Capacity Standard Size Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | 3PDT | 3PDT | |||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | Screw Terminals | ||
| Current Rating | 15 to 20 amps | 15 amps |