MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
SWITCH TOGGLE DPST 15A 125V
| Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S331T/U | 2300-S331T/U | S331T/U |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Round | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Momentary Contact Switch Function | On-Off | ||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST |