The WT25S is a DPDT environmentally sealed toggle switch with wire lead terminals, rated for 10A at 125V AC, 6A at 250V AC, and 10A at 30V DC. It features an IP67 front and back panel seal, a 24° angle of throw, and operates in temperatures from -30°C to +70°C. The outer case is made of glass fiber reinforced polyamide (UL94V-0), with brass toggle and tin-plated brass terminals. The switch has a mechanical life of 30,000 operations and an electrical life of 15,000 operations. The wire leads are AWG 16 and covered in heat-resistant polyvinyl chloride. Mounting torque is 1.47 Nm.
Toggle Switch DPDT Panel Mount
ENVIRONMENTALLY SEALED TOGGLE
NKK Switches WT25S Toggle Switch
Toggle Switches ON None (ON) DPDT Solder Lug Panel Mnt
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | RS Components, Ltd. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | WT25S | WT25S-ND | 2300-WT25S | 1813655 | WT25S | WT25S |
| Product Name | Environmentally Sealed Toggle | Toggle Switches | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | Momentary ON | (on)-on | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | ||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals; Straight PC Pins; Solder | Screw Terminals | ||
| Current Rating | 10 amps | 10 amps | 10 amps |