The WT25L is a DPDT environmentally sealed toggle switch with wire lead terminals, rated for 10A at 125V AC, 6A at 250V AC, or 10A at 30V DC. It features an IP67 rating for both front and back panel sealing, with contacts designed to minimize bounce and break light welds. The switch has a 24° angle of throw, operates from -30°C to +70°C, and is constructed with a glass fiber reinforced polyamide case (UL94V-0), brass toggle with chrome plating, and silver-plated copper contacts. Terminals are AWG 16 wire leads covered in heat-resistant PVC. Mounting torque is 1.47 Nm, and it meets UL AWM 1015 and CSA TEW 105 wiring standards.
Toggle Switch DPDT Panel Mount
ENVIRONMENTALLY SEALED TOGGLE
SWITCH TOGGLE DPDT 10A 125V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | WT25L | WT25L-ND | WT25L | 2300-WT25L | WT25L |
| Product Name | Environmentally Sealed Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | Momentary ON | On-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount | Wire Leads | Wire Leads; Wire Leads | ||
| Current Rating | 10 amps | 10 amps | 10 amps |