WT22L is a double-pole, double-throw environmentally sealed toggle switch with wire lead terminals, designed for resistive loads at 10A at 125V AC, 6A at 250V AC, or 10A at 30V DC. It features an IP67 front and back panel seal, a 12mm diameter threaded bushing with a flattened section, and operates within a temperature range of -30°C to +70°C. The switch has a 24° toggle throw, a mechanical life of 30,000 operations, and an electrical life of 15,000 operations. Contacts are silver-plated copper alloys with <10 milliohms contact resistance. The case is made of glass fiber reinforced polyamide (UL94V-0) and wire leads are AWG 16 with heat-resistant PVC insulation compliant with UL AWM 1015 and CSA TEW 105 standards.
ENVIRONMENTALLY SEALED TOGGLE
Toggle Switch DPDT Panel Mount
Toggle Switches DPDT ON-NONE-ON Wire Lead Panel Mnt
TOGGLE SWITCH, DPDT, 10A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | WT22L | 2300-WT22L | WT22L-ND | WT22L | WT22L | 11X0267 |
| Product Name | Environmentally Sealed Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switch, Dpdt, 10A, 125V; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | |||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount | Wire Leads | Screw Terminals | |||
| Current Rating | 10 amps | 10 amps | 10 amps | 10 amps |