S1AWB-WL
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
SWITCH TOGGLE 3PDT 20A 125V
Toggle Switches 3PST ON NONE OFF MEDIUM/HIGH CAPACITY
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S32F/CUL | S32F/CUL | 2300-S32F/CUL | S32F/CUL | S32F/CUL |
| Product Name | Medium Capacity Standard Size Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | ||
| Pole & Throw Specifications | 3PDT | 3PDT | |||
| Terminal Type | Panel Mount | Quick Connect - 0.250\" (6.3mm) | Screw Terminals | ||
| Current Rating | 20 amps | 20 amps | 25 amps |