The WT13T is a single-pole, double-throw, ON-OFF-ON toggle switch with screw terminal connections, designed for environmentally sealed applications. It features a brass toggle with chrome plating, a glass fiber reinforced polyamide (UL94V-0) outer case, and an IP67 front panel seal with IP60 back panel sealing for screw terminal models. It is rated for 10A at 125V AC, 6A at 250V AC, or 10A at 30V DC, with a contact resistance of 10 milliohms maximum and an operating temperature range of -30°C to +70°C. The switch meets UL AWM 1015 and CSA TEW 105 wiring standards and has a mechanical life of 30,000 operations. The part number WT13T is not explicitly listed, but the WT series specifications apply to all variants including this terminal type and circuit configuration.
Toggle Switch SPDT Panel Mount
ENVIRONMENTALLY SEALED TOGGLE
Toggle Switches ON OFF ON SPDT Screw Lug Panel Mnt
SWITCH, TOGGLE, SPDT, 10A, 125VAC; Switch Operation:On-Off-On;
SWITCH TOGGLE SPDT 10A 125V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | WT13T | WT13T | 360-1956-ND | 2300-WT13T | WT13T | 11X0255 | WT13T |
| Product Name | Environmentally Sealed Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 10A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Screw Terminals | Screw Terminals | Screw Terminals; Screw Terminal | |||
| Current Rating | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps |