The WT28T is a DPDT environmentally sealed toggle switch with a momentary center position, featuring screw terminal connections. It has an electrical rating of 10A at 125V AC, 6A at 250V AC, or 10A at 30V DC for resistive loads. The switch operates within a temperature range of -30°C to +70°C and meets IP67 sealing at the front panel; the back panel seal is IP60 for screw terminal models. Contact resistance is ≤10 milliohms, insulation resistance is ≥200 megohms at 500V DC, and dielectric strength is 1,500V AC for one minute. The housing is made of glass fiber reinforced polyamide (UL94V-0), with brass toggle and tin-plated brass terminals. Mechanical life is 30,000 operations minimum, and electrical life is 15,000 operations minimum. The mounting torque is 1.47 Nm.
ENVIRONMENTALLY SEALED TOGGLE
NKK Switches WT28T Toggle Switch
Toggle Switch DPDT Panel Mount
SWITCH, TOGGLE, DPDT, 10A, 125VAC; Switch Operation:(On)-Off-(
Toggle Switches DOUBLE POLE TOGGLE Screw Lug Panel Mnt
SWITCH TOGGLE DPDT 10A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | WT28T | WT28T | 2300-WT28T | 1959238 | 360-2939-ND | 11X0278 | WT28T | WT28T |
| Product Name | Environmentally Sealed Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Dpdt, 10A, 125Vac; Switch Operation Nkk Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | (on)-off-(on) | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount | Solder Terminals; Screw Terminals; Straight PC Pins; Screw | Screw Terminals | Screw Terminals | Screw Terminals; Screw Terminal | |||
| Current Rating | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps |