MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switches 20A 125-250VAC 20VDC DPST ON-OFF SLDR CSA
SWITCH TOGGLE DPST 25A 125V
| New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2300-S331/C | S331/C | S331/C | S331/C |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Standards / Compliances | RoHS | |||
| Toggle Actuator | Standard Round | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Momentary Contact Switch Function | On-Off |