NKK Switches Environmentally Sealed Toggle WT21T

Description
Size/Specifications Features Standard 10A @ 125V AC 6A @ 250V AC 10A @ 30V DC Environmentally sealed 12mm diameter D-flat threaded bushing Includes AT401P o-ring Operating temperature –30°C ~ +70°C
Request a Quote
Description
Size/Specifications Features Standard 10A @ 125V AC 6A @ 250V AC 10A @ 30V DC Environmentally sealed 12mm diameter D-flat threaded bushing Includes AT401P o-ring Operating temperature –30°C ~ +70°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WT21T is a double-pole, single-throw environmentally sealed toggle switch with screw terminal connections. It has a 12mm diameter D-flat threaded bushing and meets IP67 at the front panel and IP60 at the back panel. The switch is rated for 10A at 125V AC, 6A at 250V AC, and 10A at 30V DC resistive load. Contact resistance is 10 milliohms maximum. It operates between -30°C and +70°C with a 24° angle of throw. The outer case is made of glass fiber reinforced polyamide (UL94V-0), and the terminals are brass with tin plating. The switch is designed for 30,000 mechanical operations minimum and 15,000 electrical operations minimum. The mounting torque is 1.47 Nm (13 lb•in).

Datasheet Summary
Powered by GS/AI

The WT21T is a double-pole, single-throw environmentally sealed toggle switch with screw terminal connections. It has a 12mm diameter D-flat threaded bushing and meets IP67 at the front panel and IP60 at the back panel. The switch is rated for 10A at 125V AC, 6A at 250V AC, and 10A at 30V DC resistive load. Contact resistance is 10 milliohms maximum. It operates between -30°C and +70°C with a 24° angle of throw. The outer case is made of glass fiber reinforced polyamide (UL94V-0), and the terminals are brass with tin plating. The switch is designed for 30,000 mechanical operations minimum and 15,000 electrical operations minimum. The mounting torque is 1.47 Nm (13 lb•in).

Suppliers

Company
Product
Description
Supplier Links
Environmentally Sealed Toggle - WT21T - NKK Switches
Scottsdale, AZ, United States
Environmentally Sealed Toggle
WT21T
Environmentally Sealed Toggle WT21T
Size/Specifications Features Standard 10A @ 125V AC 6A @ 250V AC 10A @ 30V DC Environmentally sealed 12mm diameter D-flat threaded bushing Includes AT401P o-ring Operating temperature –30°C ~ +70°C
    • Size/Specifications
    • Features
  • Standard
  • 10A @ 125V AC
  • 6A @ 250V AC
  • 10A @ 30V DC

  • Environmentally sealed
  • 12mm diameter D-flat threaded bushing
  • Includes AT401P o-ring
  • Operating temperature –30°C ~ +70°C
Supplier's Site Datasheet
Toggle Switches - 360-1958-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
360-1958-ND
Toggle Switches 360-1958-ND
Toggle Switch DPST Panel Mount

Toggle Switch DPST Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - WT21T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
WT21T
Rocker & Toggle Switches WT21T
ENVIRONMENTALLY SEALED TOGGLE

ENVIRONMENTALLY SEALED TOGGLE

Buy Now
Rocker & Toggle Switches - WT21T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
WT21T
Rocker & Toggle Switches WT21T
ENVIRONMENTALLY SEALED TOGGLE

ENVIRONMENTALLY SEALED TOGGLE

Buy Now
Toggle Switches - 2300-WT21T - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-WT21T
Toggle Switches 2300-WT21T
ENVIRONMENTALLY SEALED TOGGLE

ENVIRONMENTALLY SEALED TOGGLE

Supplier's Site Datasheet
Toggle Switches - 1960230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
1960230
Toggle Switches 1960230
NKK Switches WT21T Toggle Switch

NKK Switches WT21T Toggle Switch

Supplier's Site
Switch, Toggle, Dpst, 10A, 125Vac; Switch Operation Nkk Switches - 11X0266 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 10A, 125Vac; Switch Operation Nkk Switches
11X0266
Switch, Toggle, Dpst, 10A, 125Vac; Switch Operation Nkk Switches 11X0266
SWITCH, TOGGLE, DPST, 10A, 125VAC; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, DPST, 10A, 125VAC; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches - WT21T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
WT21T
Switches - Toggle Switches WT21T
SWITCH TOGGLE DPST 10A 125V

SWITCH TOGGLE DPST 10A 125V

Supplier's Site
Switch, Toggle, DPDT, ON-NONE-OFF, Screw Lug Termination - 70192270 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, DPDT, ON-NONE-OFF, Screw Lug Termination
70192270
Switch, Toggle, DPDT, ON-NONE-OFF, Screw Lug Termination 70192270
Switch, Toggle, DPDT, ON-NONE-OFF, Screw Lug Termination

Switch, Toggle, DPDT, ON-NONE-OFF, Screw Lug Termination

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
WT21T
Toggle Switches WT21T
Toggle Switches ON None OFF DPST Screw Lug Panel Mnt

Toggle Switches ON None OFF DPST Screw Lug Panel Mnt

Buy Now Datasheet

Technical Specifications

  NKK Switches DigiKey Powell Electronics, Inc. New Yorker Electronics Co., Inc. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number WT21T 360-1958-ND WT21T 2300-WT21T 1960230 11X0266 WT21T 70192270 WT21T
Product Name Environmentally Sealed Toggle Toggle Switches Rocker & Toggle Switches Toggle Switches Toggle Switches Switch, Toggle, Dpst, 10A, 125Vac; Switch Operation Nkk Switches Switches - Toggle Switches Switch, Toggle, DPDT, ON-NONE-OFF, Screw Lug Termination Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Momentary Contact Switch Function On-Off On-off On-Off On-None-Off
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST Double Pole, Single Throw
Terminal Type Panel Mount Screw Terminals Solder Terminals; Screw Terminals; Straight PC Pins; Screw Screw Terminals; Screw Terminal Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A27AW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On-Mom
Pole & Throw Specifications SP3T
View Details
6 suppliers
Hardware - AT445A - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
Toggle Switches - 2300-A12KH-AH - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
3 suppliers
Process Sealed Subminiature Toggle - A11KP - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers