NKK Switches High Capacity Standard Size Toggle S823-AT401A

Description
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location
Request a Quote Datasheet
Description
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacity Standard Size Toggle - S823-AT401A - NKK Switches
Scottsdale, AZ, United States
High Capacity Standard Size Toggle
S823-AT401A
High Capacity Standard Size Toggle S823-AT401A
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location

S1AWB-WL

  • IP68 rated and salt spray tested per Mil-STD-810G
  • Double protection with internal o-ring and external rubber washer
  • Additional panel seal protection provided by waterproof boot built into base of toggle
  • Sleek design with polished, chrome-plated actuator
  • Assembled with wire leads at NKK's Scottsdale location
Supplier's Site Datasheet
Toggle Switches 2300-S823-AT401A
HIGH CAPACITY STANDARD SIZE TOGGLE

HIGH CAPACITY STANDARD SIZE TOGGLE

Supplier's Site Datasheet
Rocker & Toggle Switches - S823-AT401A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
S823-AT401A
Rocker & Toggle Switches S823-AT401A
HIGH CAPACITY STANDARD SIZE TOGGLE

HIGH CAPACITY STANDARD SIZE TOGGLE

Buy Now

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Powell Electronics, Inc.
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number S823-AT401A 2300-S823-AT401A S823-AT401A
Product Name High Capacity Standard Size Toggle Toggle Switches Rocker & Toggle Switches
Switch Type Toggle Toggle Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Terminal Type Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Rocker - A24KB - NKK Switches
Specs
Switch Type Rocker; Toggle
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
5 suppliers
Process Sealed Subminiature Toggle - A18JP-JA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Rocker & Toggle Switches - A19J2H - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Process Sealed Subminiature Toggle - A12KP-BA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers