MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Manufacturer: NKK Switches
Win Source Part Number: 893092-S522
Series: S
Operating Temperature Range: -10°C ~ 70°C
Features: Toggle Switch 3PDT Panel Mount
Package: Bulk
Mounting: Panel Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.50.9065
STD SIZE TOGGLE/LOW TO HIGH CAPA
| Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S522 | 2300-S522 | 893092-S522 | S522 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches - S522 | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Round | |||
| Momentary Contact Switch Function | On-On | |||
| Pole & Throw Specifications | 3PDT | |||
| Terminal Type | Screw Terminals; Screw Terminal |