MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle, Medium/High Capacity, Std Size,DPDT, MOM-Off-MOM
Toggle Switches Series S Medium/High Capacity
SWITCH TOGGLE DPDT 15A 125V
| Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S338F | 2300-S338F | 70192994 | S338F | S338F |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle, Medium/High Capacity, Std Size,DPDT, MOM-Off-MOM | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |||
| Terminal Type | Screw Terminals | Quick Connect - 0.250\" (6.3mm) | |||
| Standards / Compliances | RoHS | ||||
| Toggle Actuator | Standard Round |