WT13S is a single-pole, single-throw, on-none-off toggle switch with solder lug terminals, part of the environmentally sealed WT series designed for resistive loads up to 10A at 125V AC, 6A at 250V AC, or 10A at 30V DC. The switch features an IP67 front panel seal and IP60 rear panel seal, with an operating temperature range of -30°C to +70°C. The housing is made of glass fiber reinforced polyamide (UL94V-0), and contacts are silver-plated copper. Mechanical life is rated at 50,000 operations, with an electrical life of 15,000 operations. The toggle has a 24° throw angle and is mounted with a torque of 1.47 Nm. Wire lead covers are heat-resistant PVC, and terminals are tin-plated brass.
Toggle Switch SPDT Panel Mount
ENVIRONMENTALLY SEALED TOGGLE
Toggle Switches SPDT ON-OFF-ON Solder Lug Pnel Mnt
SWITCH, TOGGLE, SPDT, 10A, 125VAC; Switch Operation:On-Off-On;
SWITCH TOGGLE SPDT 10A 125V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | WT13S | 360-1955-ND | WT13S | 2300-WT13S | WT13S | 11X0254 | WT13S |
| Product Name | Environmentally Sealed Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 10A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug | |||
| Current Rating | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps |