RS Components, Ltd. Datasheets for DC Power Cords
DC power cords are electrical cables that are used to connect two DC devices or a DC device and a DC power source. They are also known as DC power cables.
DC Power Cords: Learn more
| Product Name | Notes |
|---|---|
| 1 Header Jumper Cable - LED Lighting System Components - LED Cables | |
| 2 Header Jumper Cable - LED Lighting System Components - LED Cables | |
| 2 Position 300mm Single Ended CT Lead - LED Lighting System Components - LED Cables | |
| A range of cables designed for use with the PowerLED Digital RGBD LED strips. Function = Power Supply For Use With = RGBD Digital LED Strip Length = 200mm Connector... | |
| A range of cables designed for use with the PowerLED Digital RGBD LED strips. Function = Power Supply For Use With = RGBD Digital LED Strip Length = 207mm Connector... | |
| A range of input and joiner connector cables from JKL Components, designed for use with their ZRS series of LED strips. They provide a simple and easy-to-use connection method between... | |
| Connection cable for LED enclosure lamps LED 025 series, with femal connector and open end. Lamp Type = LED Type = Enclosure Lamp Cable Voltage Rating = 12 V dc... | |
| Dialight PWM Series LV modular linear arrays of ultra-high brightness LEDâs. The PWM series are designed to provide accent lighting in a small compact design with low power consumption and... | |
| Dialight range of cables to fit the LinkLED range of visible LED light chains. The LinkLED series can accommodate up to nine single colour LEDâs connected together via various lengths... | |
| Extension cable with 2 connectors, for daisy chain connection of LED enclosure lamps LED 025 series. The extension cable allows for up to 10 lamps to be connected to each... | |
| Indicator - LED Lighting System Components - LED Cables | |
| Input Connector Cable for 8mm LED Strip - LED Lighting System Components - LED Cables | |
| Joiner Connector Cable for 8mm LED Strip - LED Lighting System Components - LED Cables | |
| Jumper Connectr Cable for ZWL/B LED Bars - LED Lighting System Components - LED Cables | |
| Knightsbridge power cable UCP200 is a 3-core flex, 2000 mm long power feed cable to side of LED under-cabinet fitting. Function = Power Supply For Use With = LED Under... | |
| Knightsbridge twin power cord UC series is for linking two LED under-cabinet fittings. Function = Link For Use With = LED Under Cabinet Fitting Length = 1m Connector Genders =... | |
| Knightsbridge twin power cord UC series is for linking two LED under-cabinet fittings. Function = Link For Use With = LED Under Cabinet Fitting Length = 250mm Connector Genders =... | |
| Knightsbridge twin power cord UC series is for linking two LED under-cabinet fittings. Function = Link For Use With = LED Under Cabinet Fitting Length = 500mm Connector Genders =... | |
| LED Cable LTC-CABLE200MM - LED Lighting System Components - LED Cables | |
| LED Panel Mounting Socket - LED Lighting System Components - LED Cables | |
| LEX series SFH tin plated crimp socket contacts for use in the LEX series 2.5mm crimp socket housings. These LEX series crimp socket contacts have a box style construction and... | |
| Link cables and AC power lead compatible with linkable LED mains striplights. 720-3849: 250 mm length. 720-3846: 500 mm length. 720-3852: 1 m length. 720-3852: 1 m length Function =... | |
| NSH series SSHL size 28-32 AWG crimp socket contacts for use in the NSH series 1.0mm crimp socket housings. Stock numbers 906-0058 and 906-0067 are 30 AWG pre-crimped leads Length... | |
| Power Input Connector for ZWL/B LED Bars - LED Lighting System Components - LED Cables | |
| Prewired LED Locking Header Connect - LED Lighting System Components - LED Cables | |
| Prewired LED Locking Header Connector - LED Lighting System Components - LED Cables | |
| Prewired Locking Header 2 POS CONNECT,4" - LED Lighting System Components - LED Cables | |
| Prewired Locking Header 2 POS CONNECT,8" - LED Lighting System Components - LED Cables | |
| Prewired Locking Header 2 POS CONNECT12" - LED Lighting System Components - LED Cables | |
| Professional ZFS series flex LED ribbon connectors ideal for either 8 or 10 mm series 797-2378 8mm LED Strip Short Joiner. 797-2369 8mm LED Strip 138mm leaded Joiner. 797-2416 10-12mm... | |
| The 88-MP and 1010-MP Multi-Packs from PowerLED contain a selection of solderless connectors. These reliable and high quality solderless connections offer simple ways to connect LED flexible strips or for... | |
| The 8C8-2 and 10C10-2 from PowerLED are a family of solderless tail connectors. These white plastic connectors simply clip onto the end of the LED strip, converting them into a... | |
| The 8W8-2 and 10W10-2 from PowerLED are a family of solderless wire to wire connectors. These white plastic connectors simply clip onto the end of the LED strips, connecting two... | |
| The CONNECT series of slim line LED bars from PowerLED, are suitable for a wide range of lighting applications including: cabinet lighting, up lighting, accent lighting, etc. These LED light... | |
| The high performing range of LED system lighting from Rittal. New compact design, 75% less volume than conventional lights. Universal attachment via clips, screws or magnets. Up to 75% brighter... | |
| The LINEARLIGHT FLEX DIFFUSE 400 range from Osram provides an ambient lighting solution for comfortable or accentuating lighting systems in almost any situation. The modular flex design allows for applications... | |
| The Rittal range of Connection cables are a high performance, quality series of wire cables. The wire cables have a power connector on one end whilst the opposite end is... | |
| The RS Pro link cable securely connects power to two RS Pro LED Linear battens. Function = Link Length = 200mm Connector Genders = Female Cable Type = Round Sheath... | |
| The RS Pro link cable securely connects power to two RS Pro LED Linear battens. Function = Link Length = 300mm Connector Genders = Female Connector A Type = Socket... | |
| The RS Pro link cable securely connects power to two RS Pro LED Linear battens. Function = Link Length = 450mm Connector Genders = Female Sheath Colour = White Cable... | |
| The SLIMCONNECT series from Osram is a collection of FLEXESSORIES to enable full flexibility in lighting design. The tool free assembly creates easy installation and with the solid and robust... | |
| The ZCH-170-RGB-J from JKL components is an RGB ribbon connector designed for use with the ZFS-10504-RGB flexible LED strip. It enables the user to join together two of the RGB... | |
| These compact linear LED lighting strips have a flat slimline cross-section. They are suitable for use in home, office, under kitchen cabinets, shelves, display cases. They are easy to install... | |
| These compact linear LED lighting strips have a triangular cross-section. They are suitable for use in home, office, under kitchen cabinets, shelves, display cases. They are easy to install (mounting... | |
| These Flexi-Mate Cable Assemblies from Molex are designed for use in LED panel-lighting applications. The mated height of only 3.0 mm of the Flexi-Mate Cable Assembly ensures that there is... | |
| This connection cable from Intelligent LED Solutions (ILS), is designed for use with the Dragon3 Coin LED arrays. It utilises a JST PH type connector for either power input strips. | |
| This GE lighting linear LED system combines versatility with superb quality of light. The high colour rendering (93 CRI) and steady colour temperatures of these LED strips enable them to... | |
| This range of cables from JKL Components is designed for use with the ZCTR-08 LED ribbon remote controller. The ZCH-1830PLUG-1 plug connector (123-1034) and ZCH-915SOCK-1 socket connector (123-1035) are mating... | |
| This range of connection cables from Intelligent LED Solutions (ILS), are designed for use with the Dragon6 and Oslon6 LED strips. They utilise a JST PH type connector for either... | |
| This RS Pro coupler quickly and seamlessly connects together two RS Pro LED Linear battens. Length = 25mm Connector Genders = Female Connector A Type = Socket Number of Conductors... | |
| VCC CNX310 series LED mount cable assemblies feature a built-in current limiting resistor to provide optimal LED performance. The CNX 310 series accepts 5 mm through hole LEDs and fits... | |
| VCC CNX410 series 5 mm solderless panel mount LED holders offer simple, fast assembly with reliability and ruggedness. The CNX410 series receptacles do not require tools for assembly and provide... | |
| VCC CNX440 series 5 mm solderless panel mount LED holders offer simple, fast assembly with reliability and ruggedness. The CNX440 series receptacles do not require tools for assembly and provide... | |
| VCC CNX460 series 10 mm solderless panel mount LED holders offer simple, fast assembly with reliability and ruggedness. The CNX460 series receptacles do not require tools for assembly and provide... | |
| VCC CNXB series 3 mm solderless panel mount LED holders offer simple, fast assembly with reliability and ruggedness. The CNXB series receptacles do not require tools for assembly and provide... | |
| VCC CNXC series solderless panel mount LED holders offer simple, fast assembly with reliability and ruggedness. The CNXC series receptacles do not require tools for assembly and provide quick and... | |
| VCC CNXD series solderless panel mount LED holders offer simple, fast assembly with reliability and ruggedness. The CNXD series receptacles do not require tools for assembly and provide quick and... | |
| VCC CNXK series solderless panel mount LED holders offer simple, fast assembly with reliability and ruggedness. The CNXK series receptacles do not require tools for assembly and provide quick and... | |
| ZAF LED strip input cable - LED Lighting System Components - LED Cables | |
| ZAF LED strip input cable - LED Lighting System Components - LED Cables Delivery on production packaging - Bag. This product is non-returnable. | |
| ZAF LED strip input cable,opposing end - LED Lighting System Components - LED Cables | |
| ZAF LED strip input cable,opposing end - LED Lighting System Components - LED Cables Delivery on production packaging - Bag. This product is non-returnable. | |
| ZAF LED strip joining cable - LED Lighting System Components - LED Cables | |
| ZAF LED strip joining cable - LED Lighting System Components - LED Cables Delivery on production packaging - Bag. This product is non-returnable. |