Dialight range of cables to fit the LinkLED range of visible LED light chains. The LinkLED series can accommodate up to nine single colour LEDâs connected together via various lengths of connection cable.
Function = Link
For Use With = Lumidrives LinkLED
Length = 300mm
Connector Genders = Male
Sheath Colour = Black, Red
Series = CT2
Connector B Angle = Straight
Connector A Angle = Straight
Number of Conductors = 2
Connector A Type = 2-Way Connector
| RS Components, Ltd. | |
|---|---|
| Product Category | DC Power Cords |
| Product Number | 8908173 |