VCC CNX440 series 5 mm solderless panel mount LED holders offer simple, fast assembly with reliability and ruggedness. The CNX440 series receptacles do not require tools for assembly and provide quick and easy threaded connections into a wide selection of panel lenses. The CNX440 series feature a built-in current limiting resistor to provide optimal LED performance. These LED cables accept 5 mm through hole bi-lead or tri-lead LEDs and fits to a 7.2 mm panel mount hole.
Resistor values ranging from 120 ohms to 2220 ohms. 7.2 mm diameter mounting hole. Well suited for harsh environment applications. Available with stripped end terminations or a single row 2 pin header
Function = Power Cord
For Use With = LED Strip Light
Length = 457.2mm
Connector Genders = Female
Sheath Colour = Black, White
Number of Conductors = 2
Series = CNX440
Conductor Size = 24AWG
Connector A Angle = Straight
Connector A Type = Panel Connector Socket
| RS Components, Ltd. | |
|---|---|
| Product Category | DC Power Cords |
| Product Number | 8909132 |