These Flexi-Mate Cable Assemblies from Molex are designed for use in LED panel-lighting applications. The mated height of only 3.0 mm of the Flexi-Mate Cable Assembly ensures that there is no interference into the light luminescence angle of the LEDs. The Flexi-Mate Cable Assembly has 24 AWG wires to support market preference in these types of applications. This range of Flexi-Mate Cable Assemblies provide various options for flexibly interconnecting LED panels including Board-to Board, Wire-to-Board and Loops:. 793-2389 Flexi-Mate to Flexi-Mate cable assembly 46 mm long. 793-2383 Flexi-Mate to Flexi-Mate cable assembly 115 mm long. 793-2392 Flexi-Mate to Flexi-Mate cable assembly 190 mm long. 793-2395 Flexi-Mate cable assembly loop. 793-2399 Flexi-Mate to Ferrule cable assembly 350 mm long. 793-2409 Flexi-Mate to Ferrule cable assembly 600 mm long. For the mating Flexi-Mate Receptacle see stock number 743-1287 .
Function = Link
For Use With = Flexi-Mate Receptacle
Length = 350mm
Connector Genders = Female, Male
Connector Types = 2-Way Connector
Connector A Type = 2-Way Connector
| RS Components, Ltd. | |
|---|---|
| Product Category | DC Power Cords |
| Product Number | 7932399 |